ASTM International - ASTM A31-14

Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 4
ICS Code (Rivets): 21.060.40
scope:

1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets.

1.2 Two grades are covered:

1.2.1 Grade A-Bars having a yield point of 23 000 psi (160 MPa) minimum with carbon 0.18% maximum.

1.2.2 Grade B-Bars having a yield point of 29 000 psi (200 MPa) minimum with carbon 0.28 % maximum.

1.2.3 Rivets are manufactured from the applicable bar grade.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in... View More

Document History

February 1, 2025
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a...
December 1, 2020
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a...
ASTM A31-14
April 1, 2014
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a...
November 1, 2009
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in the...
August 1, 2004
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a yield...
August 1, 2004
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in the...
May 10, 2000
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A -Bars having a...
Advertisement