ASTM International - ASTM A31-04
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
| Organization: | ASTM International |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rivets): | 21.060.40 |
scope:
1.1 This specification covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets.
1.2 Two grades are covered:
1.2.1 Grade A-Bars having a yield point of 23 000 psi (160 MPa) minimum with no controls on carbon content.
1.2.2 Grade B-Bars having a yield point of 29 000 psi (200 MPa) minimum with carbon 0.28 % maximum.
1.2.3 Rivets are manufactured from the applicable bar grade.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History