ASTM International - ASTM A31-04e1

Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 4
ICS Code (Rivets): 21.060.40
scope:

1.1 This specification covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets.

1.2 Two grades are covered:

1.2.1 Grade A-Bars having a yield point of 23000 psi (160 MPa) minimum with no controls on carbon content.

1.2.2 Grade B-Bars having a yield point of 29000 psi (200 MPa) minimum with carbon 0.28 % maximum.

1.2.3 Rivets are manufactured from the applicable bar grade.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in... View More

Document History

February 1, 2025
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a...
December 1, 2020
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a...
April 1, 2014
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification2 covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a...
November 1, 2009
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in the...
August 1, 2004
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A—Bars having a yield...
ASTM A31-04e1
August 1, 2004
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for steel rivets for use in boilers and pressure vessels, and steel bars for use in the...
May 10, 2000
Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
1.1 This specification covers steel rivets for use in boilers and pressure vessels and steel bars for use in the manufacture of rivets. 1.2 Two grades are covered: 1.2.1 Grade A -Bars having a...
Advertisement