EPA - 40 CFR PART 94
CONTROL OF EMISSIONS FROM MARINE COMPRESSIONIGNITION ENGINES
Organization: | EPA |
Publication Date: | 1 July 2015 |
Status: | active |
Page Count: | 85 |
scope:
Applicability.
(a) Except as noted in paragraphs (b) and (c) of this section, the provisions of this part apply to manufacturers (including post-manufacture marinizers and dressers), rebuilders, owners and operators of:
(1) Marine engines that are compression- ignition engines manufactured (or that otherwise become new) on or after January 1, 2004;
(2) Marine vessels manufactured (or that otherwise become new) on or after January 1, 2004 and which include a compression-ignition
(b) Notwithstanding the provisions of paragraph (c) of this section, the requirements and prohibitions of this part do not apply with respect to the engines identified in paragraphs (a)(1) and (2) of this section for any of the following engines:
(1) Marine engines with rated power below 37 kW.
(2) Marine engines on foreign vessels.
(3) Marine engines subject to the standards of 40 CFR part 1042, and marine engines that optionally certify (to the Tier 1 or Tier 2 standards) under the provisions of 40 CFR part 1042. Note that 40 CFR 1042.1 specifies that marine compression-ignition
(c) The provisions of Subpart L of this part apply to everyone with respect to the engines identified in paragraph (a) of this section.
(d) This part applies as specified in 40 CFR part 60, subpart IIII, to compression- ignition engines subject to the standards of 40 CFR part 60, subpart IIII.