loading
IEC 60502-1 - Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
February 1, 2021 - IEC

This part of IEC 60502 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated AC voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV) for fixed installations such as distribution networks or industrial...

IEC 60092-360 - Electrical installations in ships – Part 360: Insulating and sheathing materials for shipboard and offshore units, power, control, instrumentation and telecommunication cables
January 1, 2021 - IEC

This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation and telecommunication cables. The...

IEC 60092-360 REDLINE - Electrical installations in ships – Part 360: Insulating and sheathing materials for shipboard and offshore units, power, control, instrumentation and telecommunication cables
January 1, 2021 - IEC

This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation and telecommunication cables. The...

IEC 60794-4-30 - Optical fibre cables – Part 4-30: Aerial optical cables along electrical power lines – Family specification for optical phase conductor (OPPC) optical cables
April 1, 2021 - IEC

This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor),...

IEC 62893-1 - Charging cables for electric vehicles for rated voltages up to and including 0,6/1 KV – Part 1: General requirements
November 1, 2020 - IEC

This part of IEC 62893 specifies construction, dimensions and test requirements for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1 500 V DC for flexible applications under harsh conditions for the...

IEC 61156-12 - Multicore and symmetrical pair/quad cables for digital communications – Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz – Work area wiring – Sectional specification
January 1, 2021 - IEC

This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application is 1000BASE-T1; see ISO/IEC TR 11801-9906. The transmission characteristics of...

IEC 61196-1-119 REDLINE - Coaxial communication cables – Part 1-119: Electrical test methods – RF average power rating
May 1, 2020 - IEC

This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.

IEC 61196-1-119 - Coaxial communication cables – Part 1-119: Electrical test methods – RF average power rating
May 1, 2020 - IEC

This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.

IEC 60092-354 - Electrical installations in ships – Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
February 1, 2020 - IEC

This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. NOTE 1...

IEC 60092-354 REDLINE - Electrical installations in ships – Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
February 1, 2020 - IEC

This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. NOTE 1...

IEC 61280-4-5 - Fibre-optic communication subsystem test procedures – Part 4-5: Installed cabling plant – Attenuation measurement of MPO terminated fibre optic cabling plant using test equipment with MPO interfaces
July 1, 2020 - IEC

This part of IEC 61280 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO connectors, using test equipment having an MPO interface. This cabling plant...

IEC 61156-6 REDLINE - Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
April 1, 2020 - IEC

This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and...

IEC 61156-5 REDLINE - Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
April 1, 2020 - IEC

This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics...

IEC 61156-6 - Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
April 1, 2020 - IEC

This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and...

IEC 61156-5 - Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
April 1, 2020 - IEC

This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics...

IEC 60974-11 - Arc welding equipment – Part 11: Electrode holders
April 1, 2021 - IEC

This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.

IEC 61386-23 - Conduit systems for cable management – Part 23: Particular requirements – Flexible conduit systems
April 1, 2021 - IEC

Clause 1 of IEC 61386-1:2008 is applicable, except as follows: This part of IEC 61386 specifies the requirements for flexible conduit systems.

IEC 61386-23 REDLINE - Conduit systems for cable management – Part 23: Particular requirements – Flexible conduit systems
April 1, 2021 - IEC

Clause 1 of IEC 61386-1:2008 is applicable, except as follows: This part of IEC 61386 specifies the requirements for flexible conduit systems.

IEC 60794-3-70 REDLINE - Optical fibre cables – Part 3-70: Outdoor cables – Family specification for outdoor optical fibre cables for rapid/multiple deployment
April 1, 2021 - IEC

This part of IEC 60794 is a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance can be used wherever a rapid or multiple deployment...

IEC 62920 - Photovoltaic power generating systems – EMC requirements and test methods for power conversion equipment
April 1, 2021 - IEC

This document specifies electromagnetic compatibility (EMC) requirements for power conversion equipment (PCE) (e.g. DC to DC, DC to AC and AC to DC) for use in photovoltaic (PV) power systems with or without DC-coupled electrical energy storage devices. The PCE covered by this...

Advertisement