IEC 61156-12
Multicore and symmetrical pair/quad cables for digital communications – Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz – Work area wiring – Sectional specification
| Organization: | IEC |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application is 1000BASE-T1; see ISO/IEC TR 11801-9906. The transmission characteristics of these cables are specified up to a frequency of 600 MHz and at a temperature of 20 °C. The cable type recognised is intended to be used for the work area wiring of shielded channels with a nominal length of 40 m. Possible designs are U/FTP, X/UTP and X/FTP, where X stands for F, S or SF.
These cables can comprise more than one pair in case several systems are operated in parallel. In this case, refer to Clause 7 of this document.
The cables covered by this document are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, e.g. the electric power supplies of public utility mains, they are intended to be used to support the delivery of low voltage remote powering applications.
Annex A provides a blank detail specification (BDS) that can be used to summarize design and performance requirements agreed upon between the supplier and the user of a specific cable type.
Document History