loading
ABS 158 - GUIDE FOR THE INVENTORY OF HAZARDOUS MATERIALS
October 1, 2018 - ABS

This Guide has been developed with the objective of promoting the industry's ongoing commitment to providing safe working conditions of the vessel's crew, protecting the marine environment and in recognition of the maritime community's efforts, as a stake holder, assisting in the safe and...

ABS 7 - RULES FOR BUILDING AND CLASSING UNDERWATER VEHICLES, SYSTEMS AND HYPERBARIC FACILITIES
January 1, 2018 - ABS

Classification (1 January 2008) The requirements for conditions of classification are contained in the separate, generic ABS Rules for Conditions of Classification (Part 1). Additional requirements specific to underwater vehicles, systems, and hyperbaric facilities are contained in the...

ABS 151 - GUIDE FOR VESSELS OPERATING IN LOW TEMPERATURE ENVIRONMENTS
January 1, 2015 - ABS

Application (1 September 2015) The requirements in this Guide apply to vessels that are designed, equipped and intended to operate in low temperature environments. Application of the requirements in this Guide is optional. When a vessel is designed, equipped, built and surveyed in accordance with...

ABS 8 - RULES FOR BUILDING AND CLASSING SINGLE POINT MOORINGS 1996
March 1, 2008 - ABS
A description is not available for this item.
ABS 2 P1 - RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 1 CONDITIONS OF CLASSIFICATION
January 1, 2006 - ABS
A description is not available for this item.
ABS 64 - GUIDE FOR BUILDING AND CLASSING SUBSEA PIPELINE SYSTEMS
May 1, 2005 - ABS
A description is not available for this item.
ABS 2 P4 - Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
January 1, 2003 - ABS
A description is not available for this item.
ABS 2 P7 - Rule Requirements for Survey After Construction - Part 7
January 1, 2003 - ABS
A description is not available for this item.
ABS 2 - RULES FOR BUILDING AND CLASSING STEEL VESSELS
ABS
A description is not available for this item.
ABS 2 P2 - RULES FOR MATERIALS AND WELDING 2015
ABS
A description is not available for this item.
ABS 138 - GUIDE FOR VESSELS INTENDED TO CARRY COMPRESSED NATURAL GASES IN BULK
ABS
A description is not available for this item.
ABS 152 - GUIDE FOR CERTIFICATION OF LIFTING APPLIANCES
ABS
A description is not available for this item.
ABS 39 - GUIDE FOR THE CERTIFICATION OF OFFSHORE MOORING CHAIN
ABS
A description is not available for this item.
GMP.ABS.018R - ABS - Recycled, General Purpose
July 1, 2012 - GMNA

This specification covers the properties of black, general purpose ABS containing a minimum of 25% pre- and/or post-consumer recycled ABS material. PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Parts Systems (GM APOPS)...

GMP.ABS.001 - ABS – General Purpose
June 1, 2011 - GMNA

This specification covers the properties of a natural or colored, general purpose, injection molding grade, pellet form ABS compound.

GMP.ABS+PC.021R - ABS + PC - Recycled Heat Stabilized
July 1, 2012 - GMNA

This specification covers the properties of a recycled ABS+PC heat stabilized, black, injection moldable resin. This resin is comparable to the virgin resin GMP.ABS+PC.002. Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts...

GMP.ABS+PC.016 - ABS + PC - 8% Mineral Filled
July 1, 2012 - GMNA

This specification covers the properties of an 8% mineral filled ABS and PC blend. PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base. APPLICATIONS. Typical applications include the following:...

GMP.ABS.016 - ABS- High Impact, UV Stabilization
July 1, 2012 - GMNA

This specification covers the properties of high impact, UV stabilized injection molding grade, ABS compound. Printability. Approved paint systems that can be used on this material are listed in the GM APOPS (Approved Paint On Plastic Systems) Manual/ Criteria for approval of unique...

GMP.ABS+PC.013 - ABS + PC - Blow Molding Grade
July 1, 2012 - GMNA

This specification covers the properties of an ABS + PC alloy for extrusion and blow molding applications. PAINTABILITY. Approved paint systems that can be ;used on this material are listed in the GM Approved Paint On Plastic systems (GM APOPS) data base. APPLICATIONS. Typical applications...

Advertisement