This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...
This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...
This Standard specifies requirements for the design, construction, installation, inspection, testing, maintenance, alteration, and repair of suspended access equipment. This Standard applies to suspended access equipment that is a) designed for the purpose of gaining access to...
1.1 This specification covers the specifications, safety requirements, performance, design, practices, marking instructions and test methods for Multi-Story Building External Evacuation Platform Rescue Systems (PRS) for emergency escape of persons who cannot use the normal means of egress to a safe...
5.1 Despite child-resistant packaging requirements for most potentially harmful liquid consumer products, each year tens of thousands of young children are evaluated in emergency departments for potential poisoning from liquid consumer products. Products that use reclosable safety packaging rely on...
This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...
5.1 A bailer is a device for obtaining a sample from stratified or un-stratified waters and liquid wastes. The most common use of a bailer is for sampling ground water from single-screened wells (Fig. 1) and well clusters (see Guide D4448). 5.2 This practice is applicable to sampling water and...
This part of ISO 11660 establishes the particular requirements relating to access, guards and restraints for mobile cranes as defined in ISO 4306-1. ISO 11660-1 establishes the general requirements for access to control stations and other areas of cranes as defined in ISO 4306-1,...
General This Standard applies to packages for consumer products available in liquid or solid form that incorporate reclosable child-resistant features that restrict children's ability to gain access to the contents of the packages. Such packages include (but are not limited to) packages with...
This Standard establishes the general requirements for access to control stations and other areas of cranes defined in JIS B 0146-1, during normal operations, maintenance, inspection, erection, dismantling and emergency. It also deals with guards and restraints in general, concerning the...
This European Standard specifies safety requirements and measures for all types and sizes of Mobile Elevating Work Platform (MEWP, see 3.1) intended to move persons to working positions where they are carrying out work from the work platform (WP) with the intention that persons are getting on and...
This International Standard specifies the requirements and test methods for reclosable packages designated as resistant to opening by children. Acceptance criteria are given for the packages when tested by specified methods. These methods not only provide a measure of the effectiveness of the...