1. scope The material defined by this standard is an aqueous solution used for the removal of acrylic polymer paint protectives (Std No W-099-8002) in plant and at Ford Lkalerships.
This standard specifies the requirements for Thinners, for Paint Finishing, Acrylic, Spraying Quality.
This specification describes the requirements for a modified acrylic low gloss topcoat to be used on certain exterior components such as wiper arms and blades for passenger cars and trucks. Material Description. Modified acrylic low gloss topcoat. Symbols. Not applicable....
1. SCOPE: The material defined by this specification is an acrylic based, extrudable, sag resistant, paintable, heat cure sealer.
1. Scope. The material defined by this standard is a bio-degradable clear acrylic co-polymer coating which is designed to protect automotive finishes ie (enamels, chrome, anodised aluminium and plastic parts) in storage and in transit against weathering and industrial fallout.
An acrylic paint spraying system suitable for aerospace applications. A brushing type is specified for touch up repairs. The finish coat may be removed, when required, by a suitable paint remover without detrimental effect upon the underlying primer.
1. SCOPE This specification defines the performance requirements for amino modified thermosetting solution acrylic enamels, (NAD) nonaqueous dispersion, and (XHB) extra high build, a hybrid of solution acrylic enamel and (NAD), applied to fully primed exterior surfaces. This...
1. SCOPE The materials defined by this specification are pigmented lacquers or enamels suitable for first surface applications to polycarbonate or acrylic plastic.
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
The material defined within this specification is for an exterior thermosetting acrylic powder coating applied to metal parts. The powder coating shall provide good initial appearance with adequate durability and corrosion resistance.
The material defined by this specification is a pigmented lacquer or enamel suitable for first surface application to acrylic plastic.
The materials defined by these specifications are pigmented lacquers or enamels suitable for first surface applications to polycarbonate or acrylic plastic.
1.1 This specification covers glacial acrylic acid2 (99.0?% grade) for use in paint, varnish, lacquer and related products. 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated...
1.1 This specification covers glacial acrylic acid2 (99.0 % grade) for use in paint, varnish, lacquer and related products. 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated...
1.1 This specification covers glacial acrylic acid (99.0 % grade) for use in paint, varnish, lacquer and related products. 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated...
1.1 This specification establishes requirements for composition, physical properties, performance, and labeling of artists' acrylic emulsion paints. 1.2 This specification covers pigments, vehicles, and additives. Requirements are included for pigment identification, lightfastness, bleeding,...