FORD ESB-M99J251-A
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 16 February 2012 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
Document History
FORD ESB-M99J251-A
February 16, 2012
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
August 9, 2005
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
November 21, 2000
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
June 29, 1984
PAINT, ACRYLIC PLASTIC, SECOND SURFACE - INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.