FORD - ESB-M99J251-A

PAINT, ACRYLIC PLASTIC, SECOND SURFACE - INTERIOR AND EXTERIOR

inactive
Organization: FORD
Publication Date: 29 June 1984
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.

Document History

February 16, 2012
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
August 9, 2005
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
November 21, 2000
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
ESB-M99J251-A
June 29, 1984
PAINT, ACRYLIC PLASTIC, SECOND SURFACE - INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.

References

Advertisement