loading
DS/ISO/TR 16822 - Building environment design – List of test procedures for heating, ventilating, air-conditioning and domestic hot water equipment related to energy efficiency
July 25, 2016 - DS

ISO/TR 16822:2016 lists testing and rating procedures for determining energy efficiency of heating, ventilating, and air conditioning equipment. It is applicable to space conditioning and water heating equipment. Testing and rating procedures are listed in two ways.

ISO TR 16822 - Building environment design - List of test procedures for heating, ventilating, air-conditioning and domestic hot water equipment related to energy efficiency
July 1, 2016 - ISO

This Technical Report lists testing and rating procedures for determining energy efficiency of heating, ventilating, and air conditioning equipment. This Technical Report is applicable to space conditioning and water heating equipment. Testing and rating procedures are...

FORD M5B127-A - CONDITIONER - WATER RINSE
September 1, 1988 - FORD

1. SCOPE: The material defined by this standard is a water rinse conditioner.

MIL-A-19865 - AIR CONDITIONER, MECHANICALLY REFRIGERATED
March 20, 1990 - NPFC

This specification covers mechanically refrigerated air conditioners for Naval shipboard use in air circulation, air cooling, and dehumidification.

ISO 16890-4 - Air filters for general ventilation - Part 4: Conditioning method to determine the minimum fractional test efficiency
December 1, 2016 - ISO

This part of ISO 16890 establishes a conditioning method to determine the minimum fractional test efficiency. It is intended for use in conjunction with ISO 16890-1, ISO 16890-2 and ISO 16890-3, and provides the related test requirements for the test device and conditioning...

GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

DSF/ISO/DIS 16890-4 - Air filters for general ventilation – Part 4: Conditioning method to determine the minimum fractional test efficiency
DS

This part of ISO 16890 establishes a conditioning method to determine the minimum fractional test efficiency. It is intended for use in conjunction with ISO 16890-1, ISO 16890-2 and ISO 16890-3, and provides the related test requirements for the test device and conditioning...

DIN EN ISO 16890-4 - Air filters for general ventilation - Part 4: Conditioning method to determine the minimum fractional test efficiency (ISO 16890-4:2016)
August 1, 2017 - DIN

This part of ISO 16890 establishes a conditioning method to determine the minimum fractional test efficiency. It is intended for use in conjunction with ISO 16890-1, ISO 16890-2 and ISO 16890-3, and provides the related test requirements for the test device and conditioning...

DS/EN ISO 16890-4 - Air filters for general ventilation – Part 4: Conditioning method to determine the minimum fractional test efficiency (ISO 16890-4:2016)
December 20, 2016 - DS

This part of ISO 16890 establishes a conditioning method to determine the minimum fractional test efficiency. It is intended for use in conjunction with ISO 16890-1, ISO 16890-2 and ISO 16890-3, and provides the related test requirements for the test device and conditioning...

MIL-PRF-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
December 13, 2004 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces onboard Naval surface ships.

NAVISTAR CEMS B-41 - VOID - Air Conditioner Refrigerant
February 1, 2018 - NAVISTAR
A description is not available for this item.
GME B 040 0987 - Air-Conditioner Compressor Oil
September 29, 1971 - GME
A description is not available for this item.
CNS B 4008 - UNITARY AIR CONDITIONER
BSMI
A description is not available for this item.
9982015 - CAR WASH/SURFACE CONDITIONER
GMNA
A description is not available for this item.
TM 5-4120-360-14 - AIR CONDITIONER,VERTICAL COMPACT
ARMY
A description is not available for this item.
DSF/PREN ISO 16890-4 - Air filters for general ventilation – Part 4: Conditioning method to determine the minimum fractional test efficiency (ISO/DIS 16890-4:2020)
DS

This part of ISO 16890 establishes a conditioning method to determine the minimum fractional test efficiency. It is intended for use in conjunction with ISO 16890-1, ISO 16890-2 and ISO 16890-3, and provides the related test requirements for the test device and conditioning...

ISO 15957 - Test dusts for evaluating air cleaning equipment
March 1, 2015 - ISO

This International Standard defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used for evaluation of efficiency performance are not...

DIN EN ISO 15957 - Test dusts for evaluating air cleaning equipment (ISO 15957:2015)
August 1, 2015 - DIN

This International Standard defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used for evaluation of efficiency performance are not...

MIL-A-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
March 6, 1995 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces on board Naval surface ships. The fan-coil assemblies should be of the following types, sizes, and capacities, as specified (see 6.2): Type II -...

Advertisement