loading
ISO 13043 - Road vehicles — Refrigerant systems used in mobile air conditioning systems (MAC) — Safety requirements
April 15, 2011 - ISO

This International Standard is restricted to refrigerant systems providing cooling or heating of passenger compartment, battery, etc., in passenger motor vehicles. It provides minimum design requirements for refrigerant containment and safety requirements of these systems. This International...

ASTM F1433-97 - Standard Specification for Mechanically Refrigerated Shipboard Air Conditioner
November 10, 1997 - ASTM International

1.1 This specification covers self-contained mechanically refrigerated air conditioners for shipboard use in air circulation, air cooling, and dehumidification. 1.2 These air conditioners are intended for use in compartments and areas where central system...

ASTM F1433-97(2004) - Standard Specification for Mechanically Refrigerated Shipboard Air Conditioner
May 1, 2004 - ASTM International

1.1 This specification covers self-contained mechanically refrigerated air conditioners for shipboard use in air circulation, air cooling, and dehumidification. 1.2 These air conditioners are intended for use in compartments and areas where central system...

ASTM F1433 - Standard Specification for Mechanically Refrigerated Shipboard Air Conditioner
November 10, 1997 - ASTM

This specification covers self-contained mechanically refrigerated air conditioners for shipboard use in air circulation, air cooling, and dehumidification. These air conditioners are intended for use in compartments and areas where central system...

ASTM F1433-97(2010) - Standard Specification for Mechanically Refrigerated Shipboard Air Conditioner (Withdrawn 2019)
May 1, 2010 - ASTM International

1.1 This specification covers self-contained mechanically refrigerated air conditioners for shipboard use in air circulation, air cooling, and dehumidification. 1.2 These air conditioners are intended for use in compartments and areas where central system...

FORD M5B127-A - CONDITIONER - WATER RINSE
September 1, 1988 - FORD

1. SCOPE: The material defined by this standard is a water rinse conditioner.

MIL-A-19865 - AIR CONDITIONER, MECHANICALLY REFRIGERATED
March 20, 1990 - NPFC

This specification covers mechanically refrigerated air conditioners for Naval shipboard use in air circulation, air cooling, and dehumidification.

GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

MIL-PRF-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
December 13, 2004 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces onboard Naval surface ships.

NAVISTAR CEMS B-41 - VOID - Air Conditioner Refrigerant
February 1, 2018 - NAVISTAR
A description is not available for this item.
GME B 040 0987 - Air-Conditioner Compressor Oil
September 29, 1971 - GME
A description is not available for this item.
CNS B 4008 - UNITARY AIR CONDITIONER
BSMI
A description is not available for this item.
9982015 - CAR WASH/SURFACE CONDITIONER
GMNA
A description is not available for this item.
TM 5-4120-360-14 - AIR CONDITIONER,VERTICAL COMPACT
ARMY
A description is not available for this item.
MIL-A-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
March 6, 1995 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces on board Naval surface ships. The fan-coil assemblies should be of the following types, sizes, and capacities, as specified (see 6.2): Type II -...

JASO D802 - Terminology of air conditioner for automobiles
March 1, 2017 - JSAE

This standard specifies the meanings of the main terms used for air conditioning systems for automobiles.

AMS1380B - Scale Conditioner, Alkaline Aircraft Turbine Engine Components
July 29, 2020 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

Advertisement