loading
MIL-A-52250 - AIR CONDITIONER: FLOOR MOUNTING, AIR COOLED
NPFC
A description is not available for this item.
MIL-A-52435 - AIR CONDITIONER: BASE MOUNTED, AIR - COOLED,
NPFC
A description is not available for this item.
NAVISTAR CEMS BT-39 - Determination Of Nonabsorbable Gas In Air Conditioner Refrigerant
August 1, 2009 - NAVISTAR

This is a method for determining the volume percentage of nonabsorbable gas in air conditioner refrigerant. (This method adapted from "Determination of Nonabsorbable Gas in Fluorocarbon Products", DuPont Test Method B-38.)

MIL-A-83039 - AIR CONDITIONER A/M32C-10A AIR CYCLE
NPFC
A description is not available for this item.
ISO 1034 - Aircraft - Ground Air-Conditioning Connections
June 1, 1973 - ISO

SCOPE AND FIELD OF APPLICATION This international Standard specifies the requirements for 127 mm (5 in) and 203 mm (8 in) connections on aircraft for the purposes of air-conditioning from ground sources.

GMW14789 - Fixed Piston Air Conditioning Compressor
September 1, 2016 - GMW

This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this document. This specification...

GMW16187 - Fixed Scroll Air Conditioning Compressor
September 1, 2016 - GMW

This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a and R1234yf unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this document. This...

AIR806B - Air Conditioning of Aircraft Cargo
May 12, 2020 - SAE International

The report presents air conditioning data for aircraft cargo which is affected by temperature, humidity, ventilation rate and atmospheric pressure. The major emphasis is on conditioning of perishable products and warm-blooded animals. The report also covers topics peculiar to...

NAVISTAR CEMS BT-38 - Test For Water Content In Air Conditioner Refrigerant
August 1, 2009 - NAVISTAR

This specification describes the test method. APPLICATION This is a method for determining the water content of air conditioner refrigerant. * In the event of disagreement in regard to water content as determined by this test method or by other methods: The Karl Fisher Test Method, as...

ARP292B - AIR CONDITIONING, HELICOPTER, GENERAL REQUIREMENTS FOR
October 26, 1970 - SAE International

These recommendations are written to cover the general requirements of helicopter air conditioning and are sub-divided as follows: (1) Air Conditioning System - Dealing with the general design aspects. (2) Air Conditioning Equipment - Design requirements...

GME L-1B1201-13 - Dehumidifying Capability of Vehicle Air Conditioning Units
February 1, 2013 - GME

Purpose. Determination of effectiveness of vehicle air conditioning units in terms of dehumidifying.

NR RT/E/S/40050 - Maintenance of Air Conditioning & Ventilation Equipment
April 4, 1999 - NR

This Specification is applicable to all Air Conditioning and Ventilation plant owned and operated by Railtrack. Purpose This Specification states the minimum maintenance periodic requirements for Air Conditioning and Ventilation equipment. This Specification forms part...

CSA C370 - Cooling performance of portable air conditioners
January 1, 2013 - CSA

This Standard applies to the cooling performance of portable air conditioners that have a rated cooling capacity of 19 000 W (65 000 Btu/h) or less and provide cooled air in one of the operating configurations described in Table 1. Note: The air conditioners...

AIR806A - AIR CONDITIONING OF AIRCRAFT CARGO
July 1, 1978 - SAE International

The report presents air conditioning data for aircraft cargo which is affected by temperature, humidity, ventilation rate and atmospheric pressure. The major emphasis is on conditioning of perishable products and warm-blooded animals. The report also covers topics peculiar to...

QPL-52717 - COMPRESSORS, HERMETIC, FOR AIR CONDITIONER APPLICATION
May 8, 2001 - NPFC
A description is not available for this item.
NAVISTAR TMS 1024 - VOID - Tube and Hose Assemblies, Air Conditioner
September 1, 1973 - NAVISTAR
A description is not available for this item.
TM 5-4120-377-14 - AIR CONDITIONER, VERTICAL, COMPACT, 18,000 BTU/HR
ARMY
A description is not available for this item.
A-A-50686 - AIR CONDITIONER, TRAILER MOUNTED, ELECTRIC MOTOR, DRIVEN
NPFC
A description is not available for this item.
A-A-50687 - AIR CONDITIONER, TRAILER MOUNTED, DIESEL ENGINE DRIVEN
NPFC
A description is not available for this item.
MIL-A-83216 - AIR CONDITIONER, HORIZONTAL, 54,000 BTUH, 208/230V
NPFC
A description is not available for this item.
Advertisement