ISO 1034
Aircraft - Ground Air-Conditioning Connections
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 1973 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
SCOPE AND FIELD OF APPLICATION
This international Standard specifies the requirements for 127 mm (5 in) and 203 mm (8 in) connections on aircraft for the purposes of air-conditioning from ground sources.
Document History
ISO 1034
June 1, 1973
Aircraft - Ground Air-Conditioning Connections
SCOPE AND FIELD OF APPLICATION
This international Standard specifies the requirements for 127 mm (5 in) and 203 mm (8 in) connections on aircraft for the purposes of air-conditioning from ground...