ISO 10842

Aircraft - Ground service connections - Locations and types

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2017
Status: active
Page Count: 18
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the locations and types of aircraft ground service connections in order to optimize ground services both fixed and mobile, for the seven different services hereafter:

- 400 Hz electrical power;

- preconditioned air for cabin conditioning;

- pneumatic power for jet engine start;

- potable water;

- lavatory service (draining, flushing);

- aircraft refuelling;

- interphone (headset) connections.

It focuses on these aircraft services because:

- these connections are those most frequently used during aircraft airport turnaround operations;

- in terms of economic benefit, they have the greatest impact through improved efficiency.

This document is intended to apply to any new type of main line commercial transport category aircraft designed or built after its publication.

In addition, it is expected that any substantially modified new derivative aircraft type in the same category (derived from a previously existing type) will, insofar as technically and economically practical, meet the requirements of this document, if specified in the aircraft type specification established between customer airline(s) and manufacturer.

It is not the intent of this document to restrict in any way the basic design of any future types of civil passenger transport aircraft. It aims, however, at clarifying for aircraft design engineers the design characteristics which would make it difficult or impossible for a new type of aircraft to be adequately serviced from existing airport facilities. Should basic aircraft design requirements impose on a future model certain characteristics not complying with the present document:

- either alternative methods of servicing the aircraft will have to be implemented; or

- existing facilities in the airports where such a new type of aircraft is to operate will require some degree of modification/rework; or

- additional interface devices/equipment will be required in order to service such a new type of aircraft;

in either case resulting in increased aircraft servicing constraints and operating cost.

Document History

ISO 10842
July 1, 2017
Aircraft - Ground service connections - Locations and types
This document specifies the locations and types of aircraft ground service connections in order to optimize ground services both fixed and mobile, for the seven different services hereafter: — 400...
November 1, 2006
Aircraft Ground service connections Locations and types
A description is not available for this item.

References

Advertisement