ISO 17775

Aircraft Ground-service connections Potable water, toilet-flush water and toilet drain

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2006
Status: active
Page Count: 8
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This International Standard specifies the detail dimensions of the male connector interfaces, fitted to an aircraft, used for servicing of the potable water systems, the toilet-flush water systems, and the toilet drain systems currently in common use. This International Standard is applicable to all commercial aircraft with water and toilet systems and is recommended for military and private aircraft that use water and toilet systems.

This International Standard does not include requirements for the ground half (female) couplings or protective caps, but provides sufficient interface details for such items to be designed. It does not include any specified dimensions for the clearance required around the connector on the aircraft body itself for either any protective caps or ground half couplings, although general recommendations are made.

Document History

ISO 17775
December 1, 2006
Aircraft Ground-service connections Potable water, toilet-flush water and toilet drain
This International Standard specifies the detail dimensions of the male connector interfaces, fitted to an aircraft, used for servicing of the potable water systems, the toilet-flush water systems,...

References

Advertisement