This part of ISO 29042 specifies a test bench method for the measurement of the separation efficiency by mass of an aircleaning system with a ducted outlet, operating under defined conditions. The method is applicable to those systems that clean the air of...
This specification describes the requirements of a black ethylene propylene diene terpolymer (EPDM) with intermediate fuel and oil resistance. Material Description. EPDM per SAE J200M3CA707 Z1 through Z11 (see Table 1 for suffix requirements). For applications requiring a 125°C continuous...
This SAE Aerospace Information Report (AIR) provides technical information to assist the development of specific cleaning methods for those filter elements which are designated as "cleanable" and cannot be cleaned by simple and obvious procedures.
Application: Blow moulding type for manufacturing technical parts requiring high temperature resistance, high impact strength and low water absorption, e.g. duct, cleanair.
This standard prescribes a full-scale laboratory test method for measuring the performance of in-duct sorptive media gas-phase air-cleaning devices. In this context, "sorptive media" are defined as the active agent of the air cleaner, whether granular or sheet or...
This SAE Aerospace Information Report (AIR) provides technical information to assist the development of specific cleaning methods for filter elements. Consideration is limited to filter elements which are designated as "cleanable" (not "disposable"), but which cannot be...
Material Description. This specification describes the requirements of a black Ethylene Propylene Diene Terpolymer (EPDM) with low to intermediate fuel and oil resistance for molded ducts in air intake systems. Temperature range is -30 °C to 125 °C continuous and 150 °C excursion....
This Aerospace Information Report provides technical information to assist the development of specific cleaning methods for filter elements. Consideration is limited to filter elements which are designated as "cleanable" (not "disposable"), but which cannot be cleaned by simple...
This Standard covers requirements for the design, construction, and qualification and acceptance testing of the air-cleaning units and components which make up Engineered Safety Feature (ESF) and other high efficiency air and gas treatment systems used in nuclear power plants....
This document is intended for connectors typically found on aerospace platforms and ground support equipment. The document provides the reasons for proper fiber optic cleaning, an in-depth discussion of available cleaning methods, materials, packaging, safety, and environmental...
This standard describes methods normally used to clean fabricated pipe assemblies, the limitations of the methods and results to be expected. This standard defines two levels of cleaning. Unless stated otherwise, the standard level of cleaning will be provided.
Foreword This joint standard covers the use of blast cleaning abrasives to achieve a defined degree of cleaning of steel surfaces prior to the application of a protective coating or lining system. This standard is intended for use by coating or lining specifiers, applicators,...
Foreword This joint standard covers the use of blast cleaning abrasives to achieve a defined degree of cleaning of steel surfaces prior to the application of a protective coating or lining system. This standard is intended for use by coating or lining specifiers, applicators,...
This specification prescribes the performance requirements and identifies verification procedures for the Kit, Improved Weapons Cleaning Kit, hereafter referred to simply as the Weapons Cleaning Kit. The Weapons Cleaning Kit consists of items designed to support the efficient...
NOTE: This set consists of two volumes: Cleaning Agents and Systems and Applications, Processes, and Controls Should you clean your product during manufacturing? If so, when and how? Cleaning is essential for proper performance, optimal quality, and increased sales. Inadequate...
This joint standard covers the use of blast cleaning abrasives to achieve a defined degree of cleaning of steel surfaces prior to the application of a protective coating or lining system. This standard is intended for use by coating or lining specifiers, applicators, inspectors, or...
Foreword This joint standard covers the use of blast cleaning abrasives to achieve a defined degree of cleaning of steel surfaces prior to the application of a protective coating or lining system. This standard is intended for use by coating or lining specifiers, applicators,...