loading
ISO 19880-5 - Gaseous hydrogen — Fuelling stations — Part 5: Dispenser hoses and hose assemblies
November 1, 2019 - ISO

This document specifies the requirements for wire or textile reinforced hoses and hose assemblies suitable for dispensing hydrogen up to 70 MPa nominal working pressure, in the operating temperature range of −40 °C to 65 °C. This document contains safety requirements for material,...

JIS Z 0310 - Abrasive blast-cleaning methods for surface preparation
March 22, 2016 - JSA

This Standard specifies abrasive blast-cleaning methods for the surface preparation of steel products before the application of paints or related products for the purpose of rust and corrosion prevention, and also specifies the basic matters relating to blastcleaning abrasive to be used, and the...

ASTM D1049-98(2010) - Standard Specification for Rubber Insulating Covers
October 1, 2010 - ASTM International

1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. It includes insulator hoods, dead-end protectors, line hose...

ASTM D1049-98(2002)e1 - Standard Specification for Rubber Insulating Covers
September 10, 1998 - ASTM International

1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. It includes insulator hoods, dead-end protectors, line hose...

ASTM D1049-98(2002) - Standard Specification for Rubber Insulating Covers
September 10, 1998 - ASTM International

1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. It includes insulator hoods, dead-end protectors, line hose...

DS/EN 13371 - Cryogenic vessels - Couplings for cryogenic service
April 15, 2002 - DS

This European Standard specifies the minimum requirements for the design, manufacture and testing of couplings for cryogenic service to be used for temporary connecting of flexible hoses to cryogenic vessels at the following operating conditions: - design temperature range from -270°C...

Advertisement