This International Standard specifies methods for determining the performance of light-alloy road wheels for motorcycles under normal road use. This International Standard is applicable to wheels for motorcycles with two or three wheels (including motorcycles equipped with side-cars) as...
This standard specifies the characteristics for washers, bulkhead, in titanium alloy, for aerospace applications.
This standard specifies the characteristics of bulkhead nuts for pipe couplings, in titanium alloy, for aerospace applications.
This standard specifies the characteristics of unions, bulkhead, welded end, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of bulkhead unions for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of elbows 90°, bulkhead, welded end, for pipe couplings 8°30, in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:- 55 °C to 135 °C
This standard specifies the characteristics of unions, welded end, threaded for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of elbows 90°, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of tees, bulkhead on run, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of tees, bulkhead branch, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This International Standard specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It establishes the product characteristics, the test methods, checking procedures to be used with the contact...
IEC 62917:2016 specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It establishes the product characteristics, the test methods, checking procedures to be used with...
Specifies performance requirements and methods of test for light alloy wheels for use on mopeds and motor cycles.
1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...
This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. This specification is for solid design roller bearing axles with machined bodies. Various axle designs are used for this service including motor and nonmotor with...
1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...
1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...