In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
A welcome update to the second edition, published in 1993, the updated Aluminum Casting Technology will feature the latest information on aluminum casting alloys, melting practices and furnaces, chemical and physical characteristics, design, casting processes, gating & risering, heat...
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H. The wire shall consist of a core of aluminum with a...
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H. The wire shall consist of a core of aluminum with a...
This specification covers an aluminum alloy in the form of welding wire.
This specification covers round, aluminum-clad steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, aluminum-clad steel reinforced. The base metal shall be steel produced by the openhearth, electric-furnace, or basic-oxygen process...
This specification covers an aluminum alloy in the form of welding wire.
This specification covers the standard requirements for aluminum 1350-H19, extra hard, round wire for electrical purposes. The aluminum wire shall be made from drawing stock and shall be free of brittleness as evidenced by its ability to be coiled or looped around its...
This specification covers an aluminum alloy in the form of wire (see 8.7 ).
This specification covers an aluminum alloy in the form of welding wire (see 8.6 ).
This specification covers an aluminum alloy in the form of welding wire.