This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, battery supplied or driven by mechanical means. This document specifies safety and performance...
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, battery supplied or driven by mechanical means. This document specifies safety and performance...
027430-000000-000000
ulharm-2595.2 General Requirements for Battery-Powered Appliances UL 2595 1 Scope 1.1 This standard applies to battery operated appliances. This standard applies to appliances incorporating detachable, integral and separable battery packs. The maximum rated voltage for...
IEC 62660-3:2016 specifies test procedures and the acceptance criteria for safety performance of secondary lithium-ion cells and cell blocks used for the propulsion of electric vehicles (EV) including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). This International...
ISO 19453-1:2018 specifies requirements for the electric propulsion systems and components with maximum working voltages according to voltage class B. It does not apply to high voltage battery packs (e.g. for traction) and systems or components inside. It describes the potential...
This document specifies requirements for the electric propulsion systems and components with maximum working voltages according to voltage class B. It does not apply to high voltage battery packs (e.g. for traction) and systems or components inside. It describes the potential...
This part of IEC 62660 specifies test procedures and the acceptance criteria for safety performance of secondary lithium-ion cells and cell blocks used for the propulsion of electric vehicles (EV) including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 Cell...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard specifies the test procedure for evaluating the performance for Hybrid...
This International Standard deals with the safety of electric motor-operated or magnetically driven: - HAND-HELD TOOLS (IEC 62841-2); - TRANSPORTABLE TOOLS (IEC 62841-3); - LAWN AND GARDEN MACHINERY (IEC 62841-4). The above listed categories are hereinafter referred to as ″tools″ or ″machines″. The...
This International Standard deals with the safety of electric motor-operated or magnetically driven: - HAND-HELD TOOLS (IEC 62841-2); - TRANSPORTABLE TOOLS (IEC 62841-3); - LAWN AND GARDEN MACHINERY (IEC 62841-4). The above listed categories are hereinafter referred to as "tools" or "machines". The...
This document, Parts 1 and 2: Interface Definitions, defines the interface between a Power Transmitter and a Power Receiver, i.e. Power Class 0 Base Stations and Mobile Devices. Power Class 0 is the WPC designation for flat-surface devices, such as chargers, mobile phones, tablets, cameras, and...
This SAE Aerospace Standard (AS) covers variable speed, reversible battery powered drills with removable, rechargeable battery pack and either 3/8 inch or ½ inch chuck used for general maintenance and construction where a battery powered tool is required. This document...
This Technical Information Report (TIR) will review the global industry battery size standards for xEV vehicles to provide guidance on available cell sizes for engineers developing battery powered vehicles. The TIR will include a review of the sizes and standards that are currently...
ulharm-62133.2 Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Safety Requirements for Portable Sealed Secondary Cells, and for Batteries Made From Them, for Use in Portable Applications UL 62133 1 Scope This International Standard specifies...