IEC PAS 63095-1

The Qi wireless power transfer system power class 0 specification - Parts 1 and 2: Interface Definitions

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2017
Status: active
Page Count: 164
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
scope:

This document, Parts 1 and 2: Interface Definitions, defines the interface between a Power Transmitter and a Power Receiver, i.e. Power Class 0 Base Stations and Mobile Devices. Power Class 0 is the WPC designation for flat-surface devices, such as chargers, mobile phones, tablets, cameras, and battery packs, in the Baseline Power Profile (≤ 5 W) and Extended Power Profile (≤ 15 W).

Current Specification structure (introduced in version 1.2.1)

The Qi Wireless Power Transfer System for Power Class 0 Specification consists of the following documents.

 

Document History

IEC PAS 63095-1
May 1, 2017
The Qi wireless power transfer system power class 0 specification - Parts 1 and 2: Interface Definitions
This document, Parts 1 and 2: Interface Definitions, defines the interface between a Power Transmitter and a Power Receiver, i.e. Power Class 0 Base Stations and Mobile Devices. Power Class 0 is the...

References

Advertisement