CEI - EN IEC 63245-1

Spatial wireless power transfer based on multiple magnetic resonances Part 1: Requirements

active, Most Current
Organization: CEI
Publication Date: 1 January 2022
Status: active
Page Count: 24
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 63245 specifies requirements for spatial wireless power transfer based on multiple magnetic resonances (SWPT-MMR), which is a non-radiative wireless power transfer (WPT). This document contains two categories of requirements: general requirements and functional requirements. The general requirements cover charging procedures and charging zones. The functional requirements cover each component of a SWPT-MMR system, such as transmitter coils.

Document History

EN IEC 63245-1
January 1, 2022
Spatial wireless power transfer based on multiple magnetic resonances Part 1: Requirements
This part of IEC 63245 specifies requirements for spatial wireless power transfer based on multiple magnetic resonances (SWPT-MMR), which is a non-radiative wireless power transfer (WPT). This...

References

Advertisement