loading
IEC 62841-3-4 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
July 1, 2019 - IEC

This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness...

JIS C 9621 - Japanese Language - ELECTRIC BENCH GRINDERS
JSA
A description is not available for this item.
UL 62841-3-4 - Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders
December 23, 2016 - ULSE

ulharm-62841-3-4.1 Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders UL 62841-3-4 1 Scope This clause of Part 1 is applicable except as follows: Addition: This part...

CEI EN 61029-2-4 - Safety of transportable motor-operated electric tools Part 2: Particular requirements for bench grinders
July 1, 2011 - CEI

La Norma fa parte della serie EN/IEC 61029 riguardante la sicurezza elettrica degli utensili elettrici a motore trasportabili ed in particolare essa tratta della sicurezza delle mole da banco trasportabili e mole da banco combinate, con diametro della mola e della spazzola non superiore a 200 mm,...

DSF/EN 62841-3-4/PRA1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
DS

IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter...

DSF/EN 62841-3-4 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
DS

IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter...

CEI EN 61029-2-1 - Safety of transportable motor-operated electric tools Part 2: Particular requirements for circular saw benches
July 1, 2013 - CEI

This standard consists of Part 1 and Part 2 and applies to electric motor-operated or magnetically-driven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g...

IEC 61029-1 - Safety of Transportable Motor-Operated Electric Tools Part 1: General Requirements
July 1, 1990 - IEC

This standard applies to electric motor-operated or magneticallydriven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g. handles, wheels and the like; b)...

CSA C22.2 NO 71.1 - Portable Electric Tools
September 1, 1989 - CSA

This Standard applies to portable electric tools intended for use in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I. It applies to tools having a voltage rating not exceeding 250 V. This Standard applies to: hand tools, such as drills, screwdrivers, nut...

Advertisement