This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness...
ulharm-62841-3-4.1 Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders UL 62841-3-4 1 Scope This clause of Part 1 is applicable except as follows: Addition: This part...
La Norma fa parte della serie EN/IEC 61029 riguardante la sicurezza elettrica degli utensili elettrici a motore trasportabili ed in particolare essa tratta della sicurezza delle mole da banco trasportabili e mole da banco combinate, con diametro della mola e della spazzola non superiore a 200 mm,...
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter...
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter...
This standard consists of Part 1 and Part 2 and applies to electric motor-operated or magnetically-driven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g...
This standard applies to electric motor-operated or magneticallydriven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g. handles, wheels and the like; b)...
This Standard applies to portable electric tools intended for use in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I. It applies to tools having a voltage rating not exceeding 250 V. This Standard applies to: hand tools, such as drills, screwdrivers, nut...