1. SCOPE: The material desired under this standard is a black asphaltum.
1.1 This specification covers seamless, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, as given in ASME B36.10M is included. Pipe having other dimensions, in this size range, may be...
1.1 This specification covers seamless, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, as given in ASME B36.10M is included. Pipe having other dimensions, in this size range, may be...
1.1 This specification covers seamless, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, as given in ASME B36.10M is included. Pipe having other dimensions, in this size range, may be...
This specification covers furnace-butt-welded,
1.1 This specification covers furnace-butt-welded,
1.1 This specification covers electric resistance welded, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall thickness 0.750 in. (19 mm) or less, as given in ANSI-ASME B. 36.10M is...
This specification covers seamless, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, as given in ASME B36.10M is included. Pipe having other dimensions, in this size range, may be...
1.1 This specification covers seamless, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, as given in ASME B36.10M is included. Pipe having other dimensions, in this size range, may be...
This specification covers the requirements for black oxide coatings on parts.
This specification covers a semigloss black baking enamel based on a phenolic resin.
This specification covers black oxide finishes applied over iron and steel parts and 300 series stainless steel parts for decorative or identification purposes. Material Description. The finish is a magnetite type black oxide conversion layer produced by immersion of the part in a hot...
This specification covers the requirements for black oxide coatings on parts.
This specification covers a semigloss black baking enamel based on a phenolic resin.
This specification covers a semigloss black baking enamel based on a phenolic resin.
This specification covers the engineering requirements for finishing aircraft parts and assemblies with a black enamel.
This specification covers a semigloss black baking enamel based on a phenolic resin.
This specification covers the requirements for black oxide coatings on parts.
This specification covers the requirements for black oxide coatings on parts.
This specification covers the requirements for black oxide coatings on parts.