This standard describes pullout mandrel blind rivets used for clamping automotive components.
This International Standard specifies the methods of mechanical testing of blind rivets.
This International Standard specifies the terminology and definitions for types, performance characteristics and geometry for blind rivets and the terminology for blind rivet setting and setting equipment used generally in blind riveting.
This SAE Standard establishes the dimensional, mechanical, and performance requirements of inch and metric break mandrel blind rivets suitable for use in joining the component parts of an assembly.
This specification covers pneumatic-hydraulic tools for use in the installation of type I blind rivets conforming to MIL-R-7885 (see 6.1 ).
This specification covers pneumatic-hydraulic tools for use in the installation of type I blind rivets conforming to MIL-R-7885 (see 6.1 ).
This standard covering Type TFS Break Mandrel Blind Rivet conform in all essentials with the industry standards for these parts. These rivets are pull mandrel design blind rivets where, during the setting operation, the shaped mandrel is drawn into and/or against...
This standard covering Type TFS Break Mandrel Blind Rives conforms in all essentials with the industry standard for these parts. These rivets arc pull mandrel design blind rivets where, during the setting operation, the shaped mandrel is drawn into and/or against the...
This specification covers drive pin type blind rivets which can be installed in assemblies or construction where access to only one side is available
This Standard establishes the dimensional, mechanical, and performance requirements of open-end blind rivets with break mandrels (metric series).
GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined on page MPAPS S-A-0.101. There may also be supplemental group instructions in regard to use of metric standards that should be taken into account. This standard may differ in some respects with...
This specification covers mechanically expanded rivets for blind attachment intended for nonstructural use on military aircraft and other items and components of military equipment. Classification. Nonstructural blind rivets shall be furnished in the following classes,...