No scope available.
No scope available.
This Technical Report gives information concerning the design criteria for nuts specified in ISO 898-2 so that, under static tensile overload, the stripping fracture mode is prevented. The design criteria are also applicable to non-standardized nuts or internally threaded elements with ISO metric...
This standard specifies requirements and methods of test for conical spring washers which are intended for use with bolt/nut assemblies as dealt with in the following standards: - DIN 6796, Conical spring washers for bolt/nut assemblies - DIN 6908, Conical spring...
This standard specifies minimum bolt end protrusions for general purpose assemblies of bolts, screws and similar fasteners with ISO metric screw thread in accordance with DIN 13-28, and with tapping screw thread in accordance with DIN EN ISO 1478. The bolt end...
No Scope available.
This specification covers electric nut runner and screwdrivers for tightening nuts, screws and bolts to operate selected, uniform torque (see 6.1).
No scope available.
Connector units comprising shackle, bolt and nut for conveyor chain.
The purpose of this test is to evaluate the axial strength of the nut seat of wheels intended for use on passenger cars, light trucks, and multipurpose vehicles. In addition, a minimum contact area is recommended to ensure enough strength for the rotational force in tightening a...