Scope is unavailable.
This specification covers the requirements for forged bolts in DTD5638, EN 2952, EN 3219 or AMS5662 material with rolled underhead radii. The bolts will develop a minimum tensile strength of 1275 MPa (185,000 lbf/in²) at room temperature and 1000 MPa (145,000 lbf/in²) at 650°C.
Scope is unavailable.
Scope is unavailable.
This document covers bolts and screws made from a corrosion and heat resistant, precipitation hardenable, iron base alloy of the type identified under the Unified Numbering System as UNS S66286.
1.1 This test method covers the bearing response of pinned or fastened joints using multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by double-shear tensile loading (Procedure A), single-shear tensile or compressive loading of a two-piece specimen (Procedure...
1.1 This specification covers a group of common requirements that shall apply to carbon, alloy, stainless steel, and nickel alloy bolting under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof): Title of...
1.1 This test method determines the uniaxial bearing/bypass interaction response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear tensile loading (Procedure A) or single-shear tensile or compressive loading (Procedure B) of a...
1.1 This specification covers a group of common requirements that shall apply to carbon, alloy, stainless steel, and nickel alloy bolting under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof): Title of...
4.1 Gasket compressions produced by bolt loads in a flanged joint are important in the application engineering of a joint assembly. They are related to the ability of a gasket to seal, to maintain tightness on assembly bolts, and to a variety of other gasket properties that determine...
This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service applications. The bolts, cap screws, and studs shall be manufactured from material having a...
1.1 This test method provides a means of measuring the amount of creep relaxation of a laminated composite gasket material at a predetermined time after a compressive stress has been applied. 1.2 Creep relaxation is measured by means of a calibrated bolt with dial indicator. 1.3 The values...
This SAE Recommended Practice provides minimum performance requirements and uniform laboratory procedures for fatigue testing of disc wheels, demountable rims, and bolt-together divided wheels intended for normal highway use on military trucks, buses, truck-trailers, and multipurpose...