ESDU 95024 uses the case of a small military subsonic aircraft with compensated pressure sensing head fitted to a nose boom to illustrate methods of collecting and correlating data within a theoretical framework to provide static pressure corrections as a functional relationship over the...
This International Standard establishes principles for the measurement of droplet drift from all types of equipment designed for applying plant protection products. Detailed specifications relate to tractor mounted, trailed and self propelled agricultural sprayers operating in arable field crops...
The safety specifications in this Standard apply to the following towed, semi-mounted, and mounted mowers: (Refer to ASAE S390) Mowers with one or more blade assemblies of 78 cm (30.5 in.) or greater blade tip circle diameter intended for marketing as agricultural rotary mowing equipment and...
ESDU 81028 provides data for estimating the mean wind (or other fluid) forces and moments on spatial lattice structures such as towers. It can be used in the design of tower-like lattice structures such as communication towers, pylons and masts. The data are also applicable to other types of...
This International Standard is applicable to portable equipment, with or without matching connection points, for temporary earthing or earthing and short-circuiting of electrically isolated or de-energized a.c. and d.c. installations, distribution and transmission networks, whether they are...