This practice provides guidance in the selection of manual and power-actuated valve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuated valve operators, on the other hand, apply to stem nut...
1.1 This practice provides guidance in the selection of manual and power-actuated valve operators. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 This standard may involve hazardous materials,...
This standard concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15ºC) of 200 bar.
Specifies requirements for construction/perform
This part of ISO 14617 specifies graphical symbols for valves and dampers in diagrams, including symbols for general-purpose valves, those used in fluid power systems and hygienic valves used in the food and pharmaceutical industries.
This part of ISO 14617 specifies graphical symbols for valves and dampers in diagrams, including symbols for general-purpose valves, those used in fluid power systems and hygienic valves used in the food and pharmaceutical industries. For the fundamental rules of creation and...
For seals such as 'O' rings, lip seals and valve pads.
Requirements for the design, selection and flow certification of safety valves for use with process fluids.
For convenience for drawings, recommends positions of inlets and outlets to devices (valves excepted). Approximate relative sizes of symbols when used in combination.
This document specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas cylinders. It does not cover the connection requirements for - mechanical strength, - gas...
1.1 This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints (Note 1) in the nominal pipe size ranges of 1/2 in. through 48?in. (12.7?mm through 1219?mm) diameter and pressure range of 125?psi through 2500 psi (0.8?kPa...
Specifies requirements for safety valves for boiler installations and associated pipework where the steam pressure exceeds 1 bar gauge or, in the case of hot water boilers , where the rating is 44 kW and above.
1.1 This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints (Note 1) in the nominal pipe size ranges of 1/2- through 48-in. (12.7- through 1219-mm) diameter and pressure range of 125 through 2500 psi (0.8 through 17 236...
1.1 This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints (Note 1) in the nominal pipe size ranges of ½ through 48-in. (12.7 through 1219-mm) diameter and pressure range of 125 through 2500 psi (0.8 through 17 236...
1.1 This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints (Note 1) in the nominal pipe size ranges of 1/2 through 48-in. (12.7 through 1219-mm) diameter and pressure range of 125 through 2500 psi (0.8 through 17 236...
1.1 This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints (Note 1) in the nominal pipe size ranges of ½ through 48-in. (12.7 through 1219-mm) diameter and pressure range of 125 through 2500 psi (0.8 through 17 236...
Recommendations for systems for plant and machinery with respect to installation practice, system pipework and ancillary equipment. Specific recommendations relating to system design and design of proprietary equipment such as pumps, metering valves, etc, are outside the scope of this...
This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the connection of valves to medical and industrial gas cylinders. This part of ISO 15245 does...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
This part of EN 10226 specifies the requirements for thread form, dimensions, tolerances and designation for jointing pipe threads, sizes 1/16 to 6 inclusive, for joints made pressure tight by the mating of the threads. These threads are taper external (designated by R) and parallel internal...