DIN EN ISO 15245-1

Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2001 + Amd 1:2013) (includes Amendment A1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2013
Status: active
Page Count: 16
ICS Code (Special screw threads): 21.040.30
ICS Code (Gas cylinders): 23.020.35
scope:

This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the connection of valves to medical and industrial gas cylinders.

This part of ISO 15245 does not cover the connection requirements for:

- mechanical strength;

- gas tightness;

- capability of repeated assembly and dismounting operations1).

1) This aspect is covered in ISO 13341.

Document History

September 1, 2021
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2021)
A description is not available for this item.
June 1, 2020
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO/DIS 15245-1:2020); German and English version prEN ISO 15245-1:2020
A description is not available for this item.
DIN EN ISO 15245-1
November 1, 2013
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2001 + Amd 1:2013) (includes Amendment A1:2013)
This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for...
January 1, 2003
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 15245-1:2001)
A description is not available for this item.

References

Advertisement