DIN ISO 724

ISO general purpose metric screw threads - Basic dimensions (ISO 724:1993 + Cor. 1:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2010
Status: active
Page Count: 12
ICS Code (Metric screw threads): 21.040.10
scope:

This International Standard specifies the basic dimensions, in millimeters, of ISO metric screw threads in accordance with ISO 261.The values refer to the basic profile in accordance with ISO 68.

Document History

November 1, 2022
ISO general purpose metric screw threads - Basic dimensions (ISO/DIS 724:2022); Text in German and English
A description is not available for this item.
DIN ISO 724
January 1, 2010
ISO general purpose metric screw threads - Basic dimensions (ISO 724:1993 + Cor. 1:2009)
This International Standard specifies the basic dimensions, in millimeters, of ISO metric screw threads in accordance with ISO 261.The values refer to the basic profile in accordance with ISO 68.
November 1, 1999
ISO general purpose metric screw threads - Basic dimensions (ISO 724:1993)
A description is not available for this item.

References

Advertisement