DIN EN ISO 21670

Fasteners - Hexagon weld nuts with flange (ISO 21670:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or D = 8 mm to 16 mm (fine pitch thread), of product grade A.

Weld nuts conforming to this International Standard are suitable for use with bolts of property classes up to 10.9 according to ISO 898-1.

Document History

DIN EN ISO 21670
September 1, 2014
Fasteners - Hexagon weld nuts with flange (ISO 21670:2014)
This International Standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or D = 8 mm to 16 mm (fine pitch thread), of product grade A. Weld nuts...
January 1, 2004
Hexagon weld nuts with flange (ISO 21670:2003)
This International Standard specifies characteristics of hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) and M12 to M16 (fine thread), of product grade A. Weld nuts conforming to...

References

Advertisement