DIN EN ISO 21670
Hexagon weld nuts with flange (ISO 21670:2003)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies characteristics of hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) and M12 to M16 (fine thread), of product grade A.
Weld nuts conforming to this International Standard are suitable for use with bolts of property classes up to 10.9 in accordance with ISO 898-1.
Document History
September 1, 2014
Fasteners - Hexagon weld nuts with flange (ISO 21670:2014)
This International Standard specifies characteristics for hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) or D = 8 mm to 16 mm (fine pitch thread), of product grade A.
Weld nuts...
DIN EN ISO 21670
January 1, 2004
Hexagon weld nuts with flange (ISO 21670:2003)
This International Standard specifies characteristics of hexagon weld nuts with flange, with sizes M5 to M16 (coarse thread) and M12 to M16 (fine thread), of product grade A.
Weld nuts conforming to...