DIN 928

Square weld nuts

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 10
ICS Code (Nuts): 21.060.20
scope:

This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A.

According to DIN EN ISO 898-1, weld nuts specified in this standard are suitable for connection with bolts of property class < 8.8.

Document History

DIN 928
December 1, 2013
Square weld nuts
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A. According to DIN...
May 1, 2013
Square weld nuts
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A. According to DIN...
January 1, 2000
Square weld nuts
This standard specifies requirements for sizes M4 to M16 coarse and fine pitch thread square weld nuts of product grade A, for use with bolts of property classes below 8.8 as specified in DIN EN ISO...

References

Advertisement