DIN 928

Square weld nuts

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2000
Status: inactive
Page Count: 5
ICS Code (Nuts): 21.060.20
scope:

This standard specifies requirements for sizes M4 to M16 coarse and fine pitch thread square weld nuts of product grade A, for use with bolts of property classes below 8.8 as specified in DIN EN ISO 898-1.

Document History

December 1, 2013
Square weld nuts
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A. According to DIN...
May 1, 2013
Square weld nuts
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A. According to DIN...
DIN 928
January 1, 2000
Square weld nuts
This standard specifies requirements for sizes M4 to M16 coarse and fine pitch thread square weld nuts of product grade A, for use with bolts of property classes below 8.8 as specified in DIN EN ISO...

References

Advertisement