DIN 928
Square weld nuts
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A.
According to DIN EN ISO 898-1, weld nuts specified in this standard are suitable for connection with bolts of property class < 8.8.
Document History
December 1, 2013
Square weld nuts
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A.
According to DIN...
DIN 928
May 1, 2013
Square weld nuts
This document specifies requirements for square weld nuts with coarse metric threads from sizes M4 to M16 and with fine pitch metric threads from 8 mm to 16 mm in product grade A.
According to DIN...
January 1, 2000
Square weld nuts
This standard specifies requirements for sizes M4 to M16 coarse and fine pitch thread square weld nuts of product grade A, for use with bolts of property classes below 8.8 as specified in DIN EN ISO...