DIN EN ISO 15245-1

Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 15245-1:2001)

inactive
Organization: DIN
Publication Date: 1 January 2003
Status: inactive
Page Count: 12
ICS Code (Special screw threads): 21.040.30
ICS Code (Pressure vessels): 23.020.30

Document History

September 1, 2021
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2021)
A description is not available for this item.
June 1, 2020
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO/DIS 15245-1:2020); German and English version prEN ISO 15245-1:2020
A description is not available for this item.
November 1, 2013
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2001 + Amd 1:2013) (includes Amendment A1:2013)
This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for...
DIN EN ISO 15245-1
January 1, 2003
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 15245-1:2001)
A description is not available for this item.
Advertisement