This SAE recommended practice defines the system and component functions, measurement metrics, testing methodologies for evaluating the functionality and performance of tire pressure systems, and recommended maintenance practices within the known operating environments. This...
1.1 This test method determines the operating forces for opening and closing horizontal and vertical sliding windows and horizontal sliding door systems. It does not address the forces required for opening pivoting, projecting, or other fenestration systems. This test method...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability....
This SAE Recommended Practice covers the design and application of primary on-board wiring distribution system harnessing for surface vehicles. This document is intended for single phase nominal 120 VAC circuits that provide power to truck sleeper cab hotel loads so that they may...
1.1 This specification covers the manufacture of gyroplanes. This specification includes design and performance requirements for light sport gyroplane aircraft. 1.2 This specification applies to light gyroplane aircraft seeking civil aviation authority approval in the form of flight certificates,...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability....
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coax connector systems." This specification applies to coaxial...
4.1 The methods and procedures set forth in this guide relate to the extension of the fire test results to firestop systems that have not been tested. 4.2 Users of this guide must have knowledge and understanding of the provisions of Test Method E119 and Test Method E814 including those...
The techniques outlined in this SAE Recommended Practice were developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses, but it is applicable to off highway vehicles as well. It is recommended that the specific operating...
1.1 This guide identifies appropriate test methods for determining the sufficiency of radiological shielding for hot cells and shielded enclosures. 1.2 After constructing or modifying radiological shielding, it is necessary to verify that shielding performance meets or exceeds the shielding...
5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of robotic system mobility and remote operator proficiency. This k-rail terrain specifically challenges robotic system locomotion, suspension systems to maintain traction,...
Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in high power road vehicle applications...
5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of robotic system mobility and remote operator proficiency. The variable height rail obstacle challenges robotic system locomotion, suspension systems to maintain traction,...
5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of robotic system maneuvering and remote operator proficiency. The align ground contacts with parallel rails test challenges robotic system locomotion, operator control, effective...
This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF, and shielded cables in applications. Operating temperature of each product are as indicated on detail specifications.
4.1 Applications-Ambient
1.1 This practice covers the installation of suspended systems for acoustical tile and lay-in panels and their additional requirements for two groups of buildings that are constructed to resist the effects of earthquake motions as defined by ASCE 7 and the International Building Code. These...
AS81714 covers Terminal Junction System (TJS) components which are used for interconnection of wiring and incorporation of passive components (see 6.1 ). These environment resistant components have in common the use of crimp type external pin contacts in accordance with AS39029/1 for Series...
5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of robotic system mobility and remote operator proficiency. The variable diagonal rail obstacle challenges robotic system locomotion, suspension systems to maintain...
1.1 This test method is intended for remotely operated ground robots operating in complex, unstructured, and often hazardous environments. It specifies the apparatuses, procedures, and performance metrics necessary to measure the capability of a robot to maneuver across parallel rails...