Plain end, welded and seamless carbon steel tubes suitable for general pressure purposes.
This guide covers standard specification for seamless, straight-seam welded, and cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. Several grades of steel shall conform to the required chemical composition for...
5.1 The purpose of this practice is to outline a procedure for using GWT to locate areas in metal pipes in which wall loss has occurred due to corrosion or erosion. 5.2 GWT does not provide a direct measurement of wall thickness, but is sensitive to a combination of the CSC (or reflection...
This specification covers electric-resistance-
This guide covers standard specification for seamless, straight-seam welded, and cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. Several grades of steel shall conform to the required chemical composition for...
5.1 High pressure fluids being pumped in all oil field applications often stress iron pipes where subsequent failure can lead to injury to personnel or equipment. These forgings are typically constructed from 4700 series low carbon steel with a wall thickness in excess of 1.25...
The Standard specifies the steel seamless pipe fittings, to be fitted by socket welding, mainly to pressure service pipings 1) high pressure service pipings 2) jigh temperature service pipings 3) alloy steel pipings 4), stainless steel pipings 5) and low temperature service...
This guide covers standard specification for seamless, straight-seam welded, and cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. Several grades of steel shall conform to the required chemical composition for...
This specification covers welded pipe line strainers for use in applications above 150 psig and 150 F as well as in marine environment conditions. Strainers covered in this specification are classified into simplex, duplex (or multiplex), and automatic (self-cleaning) based on general construction....
This specification covers welded pipe line strainers for use in applications above 150 psig and 150 F as well as in marine environment conditions. Strainers covered in this specification are classified into simplex, duplex (or multiplex), and automatic (self-cleaning) based on general construction....
MPIF Standard 35 is issued to provide the design and materials engineer with the information necessary for specifying powder metallurgy (PM) materials that have been developed by the PM parts manufacturing industry. This section of Standard 35 deals with products manufactured by powder forging (PF)...
This specification covers wrought carbon steel sleeve type pipe couplings suitable for joining carbon steel pipes. Couplings are furnished in two types as follows: Type I couplings are intended for use on all schedules of pipe in which the pipe wall thickness does...
This document specifies the application of the FMC/TFM technique for the ultrasonic testing of fusionwelded joints in metallic materials of minimum thickness 3,2 mm. This document is applicable only to components with welds fabricated using metals which have isotropic (constant properties in all...
This document specifies the application of the TFM technique and related technologies for semi- or fully automated ultrasonic testing of fusion- welded joints in metallic materials of minimum thickness 3,2 mm. NOTE Unless stated otherwise, in this document 'TFM" and 'TFM technique" refer to the TFM...
General This standard provides the design philosophy and requirements to specifications of loads and global analysis valid for TCPs. The standard applies to all newbuilt TCP systems and may be applied to the modification, operation and upgrading of existing pipelines and risers. Description of...
This document specifies the application of the time-of-flight diffraction (TOFD) technique to the semi- or fully automated ultrasonic testing of fusion-welded joints in metallic materials of minimum thickness 6 mm. It applies to full penetration welded joints of simple geometry in plates,...
This document specifies the application of the time-of-flight diffraction (TOFD) technique to the semi- or fully automated ultrasonic testing of fusion-welded joints in metallic materials of minimum thickness 6 mm. It applies to full penetration welded joints of simple geometry in plates,...
This Standard specifies minimum requirements for safety, welding consumables, weld preparations, welding processes, qualifications of welding procedures and personnel, and fabrication and inspection requirements for the construction and maintenance welding of carbon and...
This document specifies the application of the time-of-flight diffraction (TOFD) technique to the semi- or fully automated ultrasonic testing of fusion-welded joints in metallic materials of minimum thickness 6 mm. It applies to full penetration welded joints of simple geometry in plates,...
This specification covers carbon steel pipe for high-temperature service. These pipes are suitable for welding, bending, flanging, and similar forming operations. Mechanical testing of the specimens shall include tensile, bending, flattening, hydrostatic and nondestructive...