This guide covers standard specification for seamless, straight-seam welded, and cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. Several grades of steel shall conform to the required chemical composition for...
This specification defines corrosion resistant stainless steels primarily used in automotive exhaust applications. It covers cold and hot rolled, uncoated and coated stainless steel sheets and tapes (strips) for exhaust systems, used at GM units worldwide. The specification includes...
General This standard presents accepted methods and practices regarding the use of CP for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power plants. It...
This specification2 covers seamless, straight-seam welded, and heavily cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. NOTE 1-When the impact test criterion for a low-temperature service would be 15 ft·lbf [20 J] energy...
1.1 This specification2 covers carbon and alloy steel pipe, electric-fusion-weld
This specification covers carbon steel pipe for high-temperature service. These pipes are suitable for welding, bending, flanging, and similar forming operations. Mechanical testing of the specimens shall include tensile, bending, flattening, hydrostatic and nondestructive...
This Standard specifies the steel and nickel-chromium ferro-alloy seamless pipe fit-tings to be fitted by butt-welding, mainly to pressure service pipings 1), high pressure service pipings 2), high temperature service pipings 3), alloy steel pipings 4) stainless steel pipings...
This document specifies the application of the phased array technology for the semi- or fully automated ultrasonic testing of fusion-welded joints in metallic materials of minimum thickness 6 mm. It applies to full penetration welded joints of simple geometry in plates, pipes, and vessels,...
Scope and application This programme is applicable for the approval of material manufacturers of: - rolled steel products as referred in the Society's rules and standards, and for which corrosion resistance is not specified. For a description of general requirements, conditions, procedures...
This specification covers electric-resistance-
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are used to join parts for piping, such as steel pipes and valves used for ordinary...
This Standard specifies the steel pipe fittings attached by butt-welding to ordinary pipings 1) carrying steam, water, oil, gas, air, etc. of comparatively low working pressure (hereafter referred to as "pipe fittings"). Annex A specifies the pipe fittings of special shapes not given in the...
This specification covers wrought carbon steel sleeve type pipe couplings suitable for joining carbon steel pipes. Couplings are furnished in two types as follows: Type I couplings are intended for use on all schedules of pipe in which the pipe wall thickness does...
This guide covers standard specification for seamless, straight-seam welded, and cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. Several grades of steel shall conform to the required chemical composition for...
This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and...
This specification covers standard requirements for seamless, black, plain-end steel pipes for use in the conveyance of fluids under pressure. A quantity of pipe of the same ordered diameter, heat, wall thickness, and grade shall be given. Heat and product analyses shall be performed...
This specification covers metal-arc-welded steel pipe for use with high pressure transmission systems. The pipe is intended for fabrication of fittings and accessories for compressor or pump-station piping. The required chemical compositions for carbon steel, and the tensile...
This guide covers standard specification for seamless, straight-seam welded, and cold worked welded austenitic stainless steel pipe intended for high-temperature and general corrosive service. Several grades of steel shall conform to the required chemical composition for...
This specification covers two classes of fit-up and alignment quality straight-seam single- or double-welded austenitic steel pipe intended for high-temperature and general corrosive service. The steel shall conform to the specified chemical composition and tensile property...
This standard covers aluminum-coated steel wire. Material Description. This material consists of carbon steel wire, hot dip coated with an aluminum-silicon alloy. Symbols. Not applicable. Typical Applications. This wire armor is typically used for mechanical and abrasion...