Requirements for plain end, seamless and welded, tubes, not exceeding 127 mm outside diameter and not exceeding 12.5 mm thickness, for use in boilers and super heaters.
Plain end, welded and seamless carbon steel tubes suitable for general pressure purposes.
Requirements for tubes not exceeding 127 mm outside diameter and 12.5 mm thickness. Includes specified room temperature properties. Lists available options and details two categories of tests for tubes.
Requirements for plain and seamless electric resistance welded, including induction welded, pipes and tubes.
Requirements for plain end tubes.
Includes room temperature and elevated temperature proof stress properties.
Design requirements, materials, testing and identification to establish the basic performance and quality criteria for screw-together tube fitting assemblies and port connectors.
Covers steel containment structures and defines materials and nominal design stress; basic design of shells, flat ends, conical ends, domed ends, spherically domed and bolted ends, openings and branch connections, bolted flanged connections, flat tube plates , welded joints,...
Two categories; materials; design stresses; design of shells; flat ends; conical ends; domed ends; spherically domed and bolted ends; openings and branch connections; bolted flanged connections; flat tube plates; welded joints; final design appraisal; manufacture; inspection and tests of...
This part of ISO 15614 specifies requirements for the qualification testing of welding procedures for the arc welding of tube to tube-plate joints in metallic materials by manual, partly mechanized, fully mechanized, or automatic processes. This part of ISO 15614 is a part of a series...
This part of ISO 15614 specifies requirements for the qualification testing of welding procedures for the arc welding of tube to tube-plate joints in metallic materials by manual, partly mechanized, fully mechanized, or automatic processes. This part of ISO 15614 is a part of a series...
This International Standard specifies requirements for the qualification testing of welding procedures for the arc welding of tube to tube-plate joints in metallic materials by manual, mechanized or automatic processes. This standard is a part of a series of standards. Details of this...
This European Standard describes the health and safety requirements of fully automated plant used in the process of tube forming, rolling and finishing (hereafter referred to as ""plant""). It describes the foreseeable, significant hazards, hazardous situations, and events arising from...
Specifies requirements for one aluminium alloy in the form of drawn tube for specialized use.
5.1 The techniques described herein are used to produce leak-tight soldered joints between copper and copper alloy tube and fittings, either in shop operations or in the field. Skill and knowledge on the part of the operator or mechanic are required to obtain a satisfactorily soldered joint.
Tubes obtained by extrusion or extrusion and drawing. To be read in conjunction with BS EN 2070-1
Requirements for the tube and methods of test and criteria for the quality control of the protective paint coating.
1.1 This practice describes a procedure for making capillary joints by soldering of copper and copper alloy tube and fittings. 1.2 This procedure is applicable to pressurized systems such as plumbing, heating, air conditioning, refrigeration, mechanical, fire sprinkler, and other similar...
General and specific requirements for tube of outside diameter up to and including 62 mm (21⁄2 in) in material 5251. Tolerances on metric and inch dimensions tabulated.
1.1 This practice describes a procedure for making capillary joints by soldering of copper and copper alloy tube and fittings. 1.2 This procedure is applicable to pressurized systems such as plumbing, heating, air conditioning, refrigeration, mechanical, fire sprinkler, and other similar...