1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The six classes of service covered by this specification are as follows: 1.1.1 Class 1--Boiler feedwater and other freshwater applications with...
This Practice describes the requirements for general design principles, hydraulic selection criteria, net positive suction head considerations, jacket and driver considerations, and energy evaluations for design of pumping systems that use centrifugal pumps. Fire water...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
Gives definitions and covers design, materials, shop inspection and tests and preparation for despatch of centrifugal pumps of back pull-out construction as used primarily in the chemical and petrochemical industries. Can be applied to other designs and other industries.
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
This standard defines the minimum requirements for seal-less centrifugal pumps (canned motor, wet winding and magnetic drive types) for use where safety, reliability and environmental performance are critical. It is envisaged that it would be applied in the petroleum, petrochemical...
This standard encompasses the design and performance requirements for horizontal (axial) or vertical (radial), split-case type, centrifugal fire pumps for use in fire protection systems. Approval is limited to horizontal (axial) or vertical (radial), split-case type,...
This International Standard specifies the requirements for Class II centrifugal pumps of single-stage, multistage, horizontal or vertical construction, with any drive and any installation for general application. Pumps used in the chemical process industries (e.g. those...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
This standard encompasses the design and performance requirements for vertical shaft, turbine type, barrel centrifugal fire pumps for use in fire protection systems. Approval is limited to vertical shaft, turbine type, barrel centrifugal fire pumps that have a minimum...
This Standard is a design and specification standard that covers metallic and plastic lined sealless centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features...