ASTM International - ASTM F998-00

Standard Specification for Centrifugal Pump, Shipboard Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 14
ICS Code (Pumps): 23.080
scope:

1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The six classes of service covered by this specification are as follows:

1.1.1 Class 1--Boiler feedwater and other freshwater applications with temperatures above 212oF (100oC),

1.1.2 Class 2--Condensate water,

1.1.3 Class 3--Freshwater except Classes 1 and 2,

1.1.4 Class 4--Seawater in which total head produced per stage does not exceed 50 psi (345 kPa),

1.1.5 Class 5--Seawater in which total head produced per stage exceeds 50 psi (345 kPa), and

1.1.6 Class 6--Hydrocarbon pumps (less than 1500 SSU).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

Document History

October 1, 2022
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
March 1, 2018
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
May 1, 2012
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
March 1, 2010
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
May 1, 2004
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
July 10, 2002
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
ASTM F998-00
May 10, 2000
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The six classes of service covered by this specification are...
Advertisement