ASTM International - ASTM F998-02

Standard Specification for Centrifugal Pump, Shipboard Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 14
ICS Code (Pumps): 23.080
scope:

1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are as follows:

1.1.1 Class 1-Freshwater,

1.1.2 Class 2-Seawater, and

1.1.3 Class 3-Hydrocarbon pumps (less than 1500 SSU).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

Document History

October 1, 2022
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
March 1, 2018
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
May 1, 2012
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
March 1, 2010
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
May 1, 2004
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
ASTM F998-02
July 10, 2002
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
May 10, 2000
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The six classes of service covered by this specification are...
Advertisement