ASTM International - ASTM F998-12(2022)

Standard Specification for Centrifugal Pump, Shipboard Use

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2022
Status: active
Page Count: 15
ICS Code (Pumps): 23.080
scope:

1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are as follows:

1.1.1 Class 1-Freshwater,

1.1.2 Class 2-Seawater, and

1.1.3 Class 3-Hydrocarbon pumps (less than 1500 SSU).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting... View More

Document History

ASTM F998-12(2022)
October 1, 2022
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
March 1, 2018
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
May 1, 2012
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
March 1, 2010
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
May 1, 2004
Standard Specification for Centrifugal Pump, Shipboard Use
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting...
July 10, 2002
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The three classes of service covered by this specification are...
May 10, 2000
Standard Specification for Centrifugal Pump, Shipboard Use
1.1 This specification covers the requirements applicable to the design and construction of centrifugal pumps for shipboard application. The six classes of service covered by this specification are...
Advertisement