This specification covers characteristics for chemistry, microstructure, density, hardness, size, shape, and appearance of zirconium oxide-based ceramic shot, suitable for peening surfaces of parts by impingement.
5.1 These test methods are intended to determine the ultimate failure load of a ceramic femoral knee component. This information can be used for evaluation of different ceramic component designs or different ceramic materials, or for series production control. 5.2 Although the...
5.1 This test method is intended to be used by wire producers and thermocouple manufacturers for certification of refractory metal thermocouples. It is intended to provide a consistent method for calibration of refractory metal thermocouples referenced to a calibrated radiation thermometer....
1.1 The objective of this guide is to advise researchers on the possible high demand wear test features that should be included in evaluation of hard-on-hard articulations. This guide makes suggestions for high demand test features that may need to be added to an overall wear test regime. Device...
1.1 This test method covers the determination of flexural properties of continuous fiber-reinforced ceramic composites in the form of rectangular bars formed directly or cut from sheets, plates, or molded shapes. Three test geometries are described as follows: 1.1.1 Test Geometry I-A...
1.1 This test method determines the open-hole (notched) tensile strength of continuous fiber-reinforced ceramic matrix composite (CMC) test specimens with a single through-hole of defined diameter (either 6?mm or 3?mm). The open-hole tensile (OHT) test method determines the effect of the...
This specification covers the requirements for bare solid conductors made of tungsten and rhenium alloy thermoelements supplied in matched pairs. These thermoelements shall be suitable for use in either bead-insulated, bare-wire thermocouples, or in compacted metal-sheathed, ceramic...
1.1 This practice describes a procedure for developing precautionary labels for ceramic art materials and provides hazard and precautionary statements based upon knowledge that exists in the scientific and medical communities. This practice concerns those chronic adverse health hazards known...
1.1 This test method covers the determination of the flexural strength (modulus of rupture in bending) at ambient conditions of advanced ceramic structures with 2-dimensional honeycomb channel architectures. 1.2 The test method is focused on engineered ceramic components with...
1.1 These test methods cover procedures for the sampling and testing of brick and structural clay tile. Although not necessarily applicable to all types of units, tests include modulus of rupture, compressive strength, absorption, saturation coefficient, effect of freezing and thawing,...
1.1 These test methods cover determination of the modulus of rupture and the modulus of elasticity of fired ceramic whitewares bodies, formed by any fabrication method, and are applicable to both glazed and unglazed test specimens. 1.2 The values stated in inch-pound units are to be regarded...
This specification covers the material requirements for calcium phosphate coatings for surgical implant applications. In particulate and monolithic form, the calcium phosphate materials system has been well-characterized regarding biological response and laboratory characterization. This...
4.1 Composite materials consist by definition of a reinforcement phase/s in a matrix phase/s. The composition and structure of these constituents in the composites are commonly tailored for a specific application with detailed performance requirements. For fiber reinforced ceramic composites...
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...
1.1 These test methods cover the determination of the Vickers hardness and Knoop hardness of metallic materials by the Vickers and Knoop indentation hardness principles. This standard provides the requirements for Vickers and Knoop hardness machines and the procedures for performing Vickers and...
1.1 This specification covers brick made from clay or shale or mixtures thereof and are suitable for surfacing industrial floors. Ceramic shapes known as quarry tile are not covered by this specification. 1.2 The brick covered herein are intended for environments where resistance to...
1.1 This test method describes the determination of thermal conductivity of homogeneous, non-porous solid materials in the range of 0.10 W/(K·m) to 1.0?W/(K·m) by modulated temperature differential scanning calorimeter. This range includes many polymeric, glass, and ceramic materials....