Abstract This publication is a compilation of voluntary standards for the installation of ceramic tile. American national standard specifications A108.1A, .1B, .1C, .4, .5, .6, .8, .9, .10, .11, .12, and .13 define the installation of ceramic tile. American...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson -type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under loads and...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under loads and...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson -type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under loads and...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under loads and...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under dynamic...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under dynamic...
This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under dynamic loads and...
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under loads and...
This part of ISO/TR 17870 defines the quality of ceramic tiling and provides guidance for materials selection, installation and use, to achieve required levels of quality and performance. It considers aspects related to the specification and installation of the...
This part of ISO/TR 17870 defines the quality of thin ceramic tiling and provides guidance for materials selection, installation, and use, to achieve required levels of quality and performance. It considers aspects related to the specification and installation of the...
This Technical Report applies to internal and external floor and wall ceramic tiling, installed by both cement mortar and adhesive methods. The aim of this Technical Report is to define the quality of ceramic tiling and the main general rules associated with materials...